EN
  • EN
  • DE

SN65240PWRG4

Part No SN65240PWRG4
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DEVICE MIXED 7V 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number SN65240
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 330515-SN65240PWRG4
Ultra Librarian 3D Model Ultra Librarian SN65240PWRG4 CAD Model

Description

The SN65240PWRG4 is a high-quality, high-performance product designed and manufactured by Texas Instruments, a renowned name in the electronics industry.

  • Type: Dual peripheral driver
  • Design: Protect data interfaces against electrostatic discharge (ESD) and electrical fast transients (EFT)
  • Output Current: Up to 60mA per line driver
  • ESD Protection: ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge, as specified in IEC 61000-4-2
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9456 $50.5856
55+ $1.8224 $100.2320
86+ $1.7609 $151.4374
123+ $1.6377 $201.4371
159+ $1.5762 $250.6158
199+ $1.5146 $301.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess