EN
  • EN
  • DE

SN65C1154DWR

Part No SN65C1154DWR
Manufacturer Texas Instruments
Description QUADRUPLE LOW-POWER DRIVERS/RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252593-SN65C1154DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65C1154DWR CAD Model

Description

Product Overview: SN65C1154DWR

The SN65C1154DWR is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the SN65 series and is tailored to meet the demands of modern electronic systems, offering reliable data transmission and signal conditioning capabilities.

The SN65C1154DWR operates as a differential bus transceiver, intended for balanced transmission lines and designed to comply with the TIA/EIA-485A standard. It is particularly well-suited for bidirectional communication on multipoint bus transmission lines, making it an ideal choice for industrial network protocols such as Modbus, Profibus, and many others.

Key Features

  • Interface Type: RS-485
  • Number of Drivers/Receivers: 4/4
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Data Rate: Up to 1 Mbps
  • ESD Protection: Enhanced electrostatic discharge performance
  • RoHS: Compliant

Applications

The SN65C1154DWR is versatile and can be deployed in a wide range of applications. It is particularly effective in environments that require high-speed data communication and robust noise immunity. These applications include, but are not limited to, industrial control systems, building automation, networked security systems, and data acquisition units.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN65C1154DWR is no exception, featuring built-in thermal shutdown protection and designed to withstand industrial environments. Customers can trust in the reliability and longevity of this product for their critical communication needs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess