EN
  • EN
  • DE

SN65C3222DWR

Part No SN65C3222DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3-5.5V LINE DRVR/RCVR 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1098733-SN65C3222DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65C3222DWR CAD Model

Description

The SN65C3222DWR is a robust, feature-rich integrated circuit from Texas Instruments, designed to fulfill a wide range of communication requirements. This particular device is part of the SN65C3222 series, which is known for its reliability and efficiency in serial communication applications.

Key Features

  • Interface: This IC is a 3.3-V dual-line driver and receiver designed to conform to the specifications of the TIA/EIA-232-F and ITU v.28 standards. It is suitable for serial port communications in various electronic devices, providing a reliable interface for data transmission.
  • Power Supply Range: The SN65C3222DWR operates within a supply voltage range of 3.0V to 5.5V, making it versatile for use in systems with different power requirements.
  • High Data Rate: It is capable of achieving a data transfer rate of up to 1 Mbps, which is suitable for high-speed communication needs.
  • Low Power Consumption: This device is designed for low power consumption, featuring a typical supply current of 1 mA, thereby enhancing its suitability for battery-powered applications.
  • Electrostatic Discharge (ESD) Protection: The SN65C3222DWR comes with built-in ESD protection that exceeds JESD 22, ensuring robustness and longevity even in environments prone to static discharge.
  • Temperature Range: It can operate over an industrial temperature range of -40°C to 85°C, making it reliable for use in harsh environmental conditions.
  • Packaging: The device is offered in a wide-body SOIC (DWR) package, which is surface-mountable and suitable for compact PCB layouts.

Applications

The SN65C3222DWR is ideal for an array of applications that require a reliable serial communication interface. These include, but are not limited to, industrial control systems, point-of-sale terminals, networking equipment, and data acquisition systems. Its high-speed capabilities and robust protection features make it a preferred choice among engineers and designers for critical communication tasks.

Conclusion

In summary, the SN65C3222DWR from Texas Instruments is a highly versatile and reliable dual-line driver and receiver that meets the stringent requirements of modern serial communication protocols. Its low power consumption, high data rate, and robust protection features make it an excellent choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2485 $50.7395
17+ $5.9475 $101.1075
27+ $5.7616 $155.5632
36+ $5.5758 $200.7288
47+ $5.3899 $253.3253
63+ $4.8323 $304.4349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess