EN
  • EN
  • DE
  • IT

SN65C3243PW

Part No SN65C3243PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR/RCVR MULTCH 28TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 082122-SN65C3243PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65C3243PW CAD Model

Description

The SN65C3243PW is a high-quality product manufactured by Texas Instruments, a leading player in the global semiconductor industry.

  • Type: Differential line driver and receiver pair
  • Standards: TIA/EIA-232-F
  • Power Supply: Single 3.3V
  • Operating Temperature: -40°C to 85°C
  • Technology: BiCMOS
  • Data Rate: 1Mbps
  • Feature: Slew rate limited
  • Feature: Powered-down mode
  • ESD Protection: Exceeding JESD 22 - 2000V Human-Body Model (A114-A), 200V Machine Model (A115-A), and 1000V Charged-Device Model (C101)
  • Package: Space-saving TSSOP package
  • Feature: Automatic power-down

You May Also Be Interested in

National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8363 $56.7260
43+ $2.6569 $114.2467
66+ $2.5670 $169.4220
94+ $2.3876 $224.4344
122+ $2.2978 $280.3316
153+ $2.2081 $337.8393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess