EN
  • EN
  • DE

SN65ELT23DGK

Part No SN65ELT23DGK
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 5-V Dual Differential PECL Buffer-to-TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65ELT
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252651-SN65ELT23DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65ELT23
Introduction Date July 01, 2008
ECCN 5A991.b.1
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65ELT23DGK CAD Model

Description

Product Overview: SN65ELT23DGK by Texas Instruments

The SN65ELT23DGK is a state-of-the-art differential line driver and receiver pair designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is part of the ELT23 series, known for its high-speed signal transmission capabilities and robust performance in demanding environments.

This particular model comes in an 8-pin VSSOP (DGK) package, which is compact and suitable for space-constrained applications. The SN65ELT23DGK is adept at converting a pair of TTL or CMOS logic levels to differential outputs suitable for transmission over twisted-pair cabling. This feature makes it an excellent choice for high-speed data communication in industrial, telecommunications, and networking applications.

One of the key features of the SN65ELT23DGK is its low-voltage differential signaling (LVDS) technology. LVDS minimizes electromagnetic interference (EMI) and allows for high-speed data transmission, even over long distances. The device supports a wide data rate range, ensuring versatility across various applications. Moreover, it boasts a low power consumption, which is critical for energy-efficient designs.

The differential line driver offers a typical propagation delay time of just 5.7 ns, with an output skew of 0.2 ns, ensuring precise timing for critical applications. The SN65ELT23DGK is also characterized by its wide operating temperature range, from -40°C to 85°C, allowing it to perform reliably in extreme conditions.

For protection and reliability, the SN65ELT23DGK features fail-safe circuitry that ensures a high output state on the receiver outputs when the inputs are open or undriven. This minimizes potential errors in signal transmission and reception, enhancing the overall data integrity.

Overall, the SN65ELT23DGK from Texas Instruments is an exceptional choice for designers looking to implement high-speed differential signaling in their digital communication systems. Its combination of speed, efficiency, and reliability makes it a valuable component in a wide range of electronic products and systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess