EN
  • EN
  • DE

SN65EPT21DGKR

Part No SN65EPT21DGKR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 3.3-V Differential PECL/LVDS to TTL Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65EPT
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVDS, PECL
Output Signal TTL
Output Type Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1252654-SN65EPT21DGKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65EPT21
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65EPT21DGKR CAD Model

Description

The SN65EPT21DGKR is a robust differential line driver designed and manufactured by the renowned electronics company, Texas Instruments. This high-performance device is specifically engineered to deliver precise electrical signals across various applications, ensuring reliable communication in industrial, telecommunications, and data acquisition systems.

Key Features

  • Enhanced Signal Integrity: The SN65EPT21DGKR is equipped with low-jitter performance and a differential output, which helps to maintain signal integrity over long cable runs and through noisy environments.
  • High-Speed Operation: With its capability to support high signaling rates, this line driver is well-suited for fast data transmission, making it ideal for modern high-speed data channels.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with a minimal power draw, reducing the overall power consumption of the system it is integrated into.
  • Wide Operating Temperature Range: The SN65EPT21DGKR is built to perform reliably in a diverse range of environmental conditions, with an operating temperature range that ensures stability and functionality in both hot and cold climates.
  • Flexible Supply Voltage: This line driver is compatible with a wide range of supply voltages, offering versatility in system design and integration.

Applications

The versatility of the SN65EPT21DGKR makes it a suitable choice for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Telecommunications infrastructure
  • High-speed data acquisition and processing
  • Networking equipment and interfaces
  • Professional audio and video equipment

Product Specifications

The SN65EPT21DGKR comes in a compact 8-pin MSOP (DGK) package, allowing for efficient use of board space. It is part of Texas Instruments' EPT21 family of differential line drivers, known for their reliability and performance. As a testament to its quality, it is RoHS compliant and designed to meet or exceed industry standards for signal transmission devices.

You May Also Be Interested in

ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0639 $52.8307
30+ $3.3345 $100.0350
47+ $3.2303 $151.8241
64+ $3.1261 $200.0704
83+ $3.0219 $250.8177
111+ $2.7093 $300.7323
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess