EN
  • EN
  • DE

SN65HVD1040-Q1

Part No SN65HVD1040-Q1
Manufacturer Texas Instruments
Description EMC OPTIMIZED CAN TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252666-SN65HVD1040-Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD1040-Q1 CAD Model

Description

SN65HVD1040-Q1 Automotive CAN Transceiver

The SN65HVD1040-Q1 from Texas Instruments is a high-performance Controller Area Network (CAN) transceiver designed to meet the rigorous specifications of the automotive industry. This device facilitates communication in automotive networking applications by serving as an interface between a CAN protocol controller and the physical two-wire CAN bus.

Featuring robust construction, the SN65HVD1040-Q1 is compliant with the ISO 11898-2 High Speed CAN (HS CAN) physical layer standard. It is optimized for use in 12V and 24V industrial and automotive applications, making it a versatile choice for designers working on advanced driver assistance systems, in-vehicle networks, and body control modules.

The device offers a range of features that ensure reliable performance in the demanding automotive environment:

  • Bus Fault Protection: The SN65HVD1040-Q1 can withstand voltage transients up to ±36V, providing resilience against electrical disturbances on the CAN bus.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Low Power Mode: A low-power standby mode helps reduce power consumption when the transceiver is not actively driving the CAN bus.
  • Differential Signaling: This provides robust communication with high noise immunity, which is crucial for the integrity of data in a noisy automotive environment.

Moreover, the SN65HVD1040-Q1 is designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliability in a variety of operating conditions. Its 8-pin SOIC package allows for compact PCB designs, and the device is qualified for automotive applications according to AEC-Q100 standards.

With its advanced features and compliance with automotive industry standards, the Texas Instruments SN65HVD1040-Q1 is an excellent choice for engineers seeking a high-quality, robust CAN transceiver for their automotive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess