EN
  • EN
  • DE

SN65HVD1471DGK

Part No SN65HVD1471DGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8VSSOP  /  1/1 Transceiver Full RS422, RS485 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65HVD1471
Other Names 2156-SN65HVD1471DGK,TEXTISSN65HVD1471DGK
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261285-SN65HVD1471DGK
Ultra Librarian 3D Model Ultra Librarian SN65HVD1471DGK CAD Model

Description

Product Overview: SN65HVD1471DGK

The SN65HVD1471DGK is a robust, high-performance transceiver module from Texas Instruments, designed to facilitate communication on RS-485 and RS-422 networks. This device is particularly well-suited for industrial applications where long-distance data transmission is required, along with a high degree of noise immunity and reliability.

Encapsulated in an 8-pin MSOP (DGK) package, the SN65HVD1471 is engineered to operate over a wide temperature range of -40°C to 125°C, ensuring its functionality in extreme environments. Its versatility is further enhanced by a wide supply voltage range of 3.3V to 5V, making it compatible with a variety of systems and power configurations.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD1471 comes with an impressive Electrostatic Discharge (ESD) protection for the bus-pin, exceeding 16 kV HBM (Human Body Model), which provides robustness against static electricity and other forms of ESD.
  • Signaling Rate: Capable of achieving signaling rates up to 50 Mbps, this transceiver is designed for high-speed data transmission, ensuring efficient communication across networks.
  • Low Power Consumption: With a low standby current of 1 µA max, the SN65HVD1471 is optimized for power-sensitive applications, reducing the overall energy consumption of the system it is integrated with.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, contributing to the longevity and durability of the module.
  • Differential Output: The differential output exceeds the RS-485 requirements, providing a robust signal for reliable data transmission even in electrically noisy environments.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the inputs are open, shorted, or idle, enhancing data integrity and network stability.

Applications

The SN65HVD1471DGK is ideal for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Cameras
  • Factory Automation
  • Telecommunications

With its combination of high-speed data transfer, low-power operation, and robust protection features, the SN65HVD1471DGK from Texas Instruments is a reliable choice for designers and engineers looking to enhance their RS-485/RS-422 network communications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1780 $55.6020
20+ $5.0691 $101.3820
31+ $4.9107 $152.2317
43+ $4.7523 $204.3489
55+ $4.5939 $252.6645
73+ $4.1187 $300.6651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess