EN
  • EN
  • DE

SN65HVD1786DG4

Part No SN65HVD1786DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC FAULT-PROT RS485 TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 1Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135668-SN65HVD1786DG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking, HVAC
Ultra Librarian 3D Model Ultra Librarian SN65HVD1786DG4 CAD Model

Description

The SN65HVD1786DG4 is a high-quality, robust product from Texas Instruments, a leading global semiconductor company.

  • Data Transmission: Balanced, bidirectional differential communication
  • Transceiver: Yes (transmitter and receiver)
  • Voltage Supply Range: 3.0 V to 3.6 V
  • ESD Protection: Up to 16 kV
  • Data Rate: Up to 50 Mbps
  • Fail-Safe Feature: Receiver output in a high state when inputs are open, shorted, or undriven
  • Thermal Shutdown Protection: Yes
  • Package: 14-pin SOIC
  • Compliance: RoHS compliant and lead-free
  • Operating Temperature: -40°C to +85°C

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess