The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

SN65HVD234DRG4

Part No SN65HVD234DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V CAN TRANSCEIVERS | IC CAN TRANSCEIVER 3.3V 8-SOIC
Datasheet
Sample
ECAD Module
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.555 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9900
$54.450
125+
$0.8120
$101.500
195+
$0.7870
$153.465
265+
$0.7610
$201.665
340+
$0.7360
$250.240
455+
$0.6600
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 333,331 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252714-SN65HVD234DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Sensing & Instrumentation, Motor Drive & Control, Robotics, Communications & Networking

Description

Product Overview: SN65HVD234DRG4 by Texas Instruments

The SN65HVD234DRG4 is a CAN (Controller Area Network) transceiver module designed by Texas Instruments, which facilitates communication in automotive and industrial applications. This high-performance device is a part of the robust SN65HVD23x series that is known for its reliability and efficiency in handling differential data transmission over a CAN network.

Key Features

  • Bus-Fault Protection: The SN65HVD234DRG4 offers an impressive bus-fault protection of up to ±36V, enhancing the safety and durability of the network communication under harsh electrical environments.
  • Low Power Mode: With a low current standby mode, this transceiver ensures power efficiency, which is crucial for battery-powered and energy-sensitive systems.
  • Differential Signaling: It utilizes differential signaling to achieve high immunity to electromagnetic interference (EMI), which is essential for maintaining signal integrity in noisy industrial settings.
  • High Speed: The device supports CAN data transmission rates up to 1 Mbps, enabling fast and reliable data exchange for real-time applications.

Applications

Due to its robust design and performance, the SN65HVD234DRG4 is suitable for a wide range of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable communication is critical.
  • Medical equipment and devices requiring secure and error-free data transmission.
  • Building automation and control systems.

Technical Specifications

  • Supply Voltage: 3.3V nominal operation for easy integration with modern microcontrollers.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 125°C, ensuring performance in extreme conditions.
  • Package: The transceiver comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Overall, the SN65HVD234DRG4 from Texas Instruments stands out as a high-quality CAN transceiver, offering a blend of performance, power efficiency, and reliability, making it an excellent choice for designers and engineers working on advanced communication systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.