EN
  • EN
  • DE

SN65HVD253D

Part No SN65HVD253D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DeviceNet™ CAN Transceivers | IC CAN TXRX 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 160mV
Data Rate 1Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65HVD253
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252720-SN65HVD253D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD253D CAD Model

Description

Product Overview: SN65HVD253D from Texas Instruments

The SN65HVD253D is a robust, high-performance CAN (Controller Area Network) transceiver designed by Texas Instruments. This device is specifically engineered to facilitate communication in automotive and industrial applications, where reliable data exchange is crucial. The SN65HVD253D transceiver is part of the 3.3-V CAN transceiver family that meets the ISO 11898-2 (High-Speed CAN) standard, providing an interface between a CAN protocol controller and the physical two-wire CAN bus.

Key Features

  • Compatibility: Fully compatible with the ISO 11898-2 standard, ensuring seamless integration with existing CAN networks.
  • Bus-Pin ESD Protection: Features HBM ESD protection exceeding 16 kV on the bus pins, offering robust protection against electrostatic discharge.
  • Low Current Standby Mode: A standby mode decreases power consumption when the network is inactive, making it suitable for power-sensitive applications.
  • Differential Signaling: Utilizes differential signaling to provide robust communication in noisy environments, which is essential for automotive and industrial settings.
  • Thermal Shutdown: Incorporates a thermal shutdown feature to protect the device from damage due to excessive temperature.

Applications

The SN65HVD253D is ideal for a range of applications that require reliable CAN communication. These include:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where long-distance, high-speed communication is needed.
  • Medical equipment that necessitates robust and error-free data transmission.
  • Building automation and control systems.

Technical Specifications

The device boasts a wide supply voltage range of 3.0 V to 3.6 V, with an operating temperature range of -40°C to 125°C, making it suitable for harsh environments. The transceiver's signaling rate can go up to 1 Mbps, and it comes in a compact 8-pin SOIC package, ensuring a small footprint on printed circuit boards.

For designers and engineers looking for a reliable CAN transceiver, the SN65HVD253D from Texas Instruments represents a trusted solution, offering durability, compatibility, and performance for critical communication tasks.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9133 $50.8729
32+ $3.2110 $102.7520
49+ $3.1106 $152.4194
67+ $3.0103 $201.6901
86+ $2.9099 $250.2514
115+ $2.6089 $300.0235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess