EN
  • EN
  • DE

SN65HVD63RGTT

Part No SN65HVD63RGTT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OOK COAX MODEM TXRX 16QFN / On and Off Keying Coax Modem Transceiver 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series AISG
Packaging Reel package
Type Transceiver
Number of Drivers/Receivers 1/1
Data Rate 115Kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 794833-SN65HVD63RGTT
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD63
Introduction Date August 25, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVD63RGTT CAD Model

Description

Product Overview: SN65HVD63RGTT from Texas Instruments

The SN65HVD63RGTT is a robust, high-performance transceiver module from Texas Instruments, designed for RS-485 and RS-422 communication in industrial and commercial applications. This device is part of the SN65HVD6x family that offers a range of features to facilitate reliable data transmission over long distances and in noisy environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD63RGTT comes with an impressive Electrostatic Discharge (ESD) protection of up to 16 kV Human Body Model (HBM), ensuring the device's resilience against static electricity which is common in industrial settings.
  • Wide Supply Range: It operates over a wide supply voltage range from 3.3V to 5V, making it versatile for use in various systems without the need for additional voltage level translation.
  • High Data Rate: With the capability to support data rates up to 20 Mbps, the device is suitable for high-speed data communication requirements.
  • Differential Output: The transceiver ensures robust communication with differential output exceeding 2.1V into a 54Ω load, which promotes signal integrity and reduces the likelihood of data corruption.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents the device from overheating, enhancing its reliability and lifespan.
  • Low Power Consumption: It is designed for low-power operation, which is critical for energy-efficient designs and battery-powered applications.

Applications

The SN65HVD63RGTT is ideal for a variety of applications that require robust and reliable data communication, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Telecommunications equipment
  • Factory automation

Package and Quality

This device is available in a compact 16-pin QFN package, making it suitable for space-constrained applications. It is also characterized for operation from -40°C to 125°C, ensuring performance in extreme temperatures. Texas Instruments is known for its commitment to quality, and the SN65HVD63RGTT is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3958 $52.7496
28+ $3.6068 $100.9904
43+ $3.4941 $150.2463
60+ $3.3814 $202.8840
77+ $3.2687 $251.6899
103+ $2.9305 $301.8415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess