EN
  • EN
  • DE
  • IT

SN65HVD76DGS

Part No SN65HVD76DGS
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10VSSOP  /  1/1 Transceiver Full RS422, RS485 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number 65HVD76
Other Names TEXTISSN65HVD76DGS,2156-SN65HVD76DGS
Standard Package 80
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261296-SN65HVD76DGS
Ultra Librarian 3D Model Ultra Librarian SN65HVD76DGS CAD Model

Description

Product Overview: SN65HVD76DGS from Texas Instruments

The SN65HVD76DGS is a robust and versatile RS-485 transceiver module designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This transceiver is a part of the SN65HVD7x family, known for its reliability and performance in industrial communication applications. The SN65HVD76DGS is designed to facilitate bidirectional data communication on multipoint bus transmission lines, making it an ideal choice for networks that require high-speed, differential transmission.

The device operates over a wide supply voltage range from 3.3V to 5V, which allows for flexibility in various system designs. It is capable of data rates up to 50 Mbps, ensuring efficient data transfer for demanding applications. The SN65HVD76DGS is characterized for operation from -40°C to 125°C, making it suitable for use in harsh industrial environments.

One of the hallmark features of the SN65HVD76DGS is its robust ESD protection. The device is equipped with an IEC 61000-4-2 ESD protection for the bus pins, providing a high level of protection against electrostatic discharge events. This feature is crucial for maintaining the integrity and reliability of the communication network, especially in settings where ESD events are common.

The SN65HVD76DGS also incorporates a low-power standby mode, which significantly reduces the current consumption when the device is not actively transmitting or receiving data. This feature is particularly beneficial for energy-sensitive applications and contributes to the overall energy efficiency of the system.

The transceiver comes in a compact 8-pin SOIC (DGS) package, making it suitable for space-constrained applications without compromising on functionality. The pinout is designed for easy PCB layout, and the device is fully RoHS compliant, adhering to environmental standards and regulations.

In summary, the SN65HVD76DGS from Texas Instruments is a high-performance RS-485 transceiver that offers a combination of speed, robustness, and energy efficiency. Its wide operating temperature range, ESD protection, and low-power standby mode make it a reliable choice for industrial communication networks requiring durable and efficient data transmission solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Qualcomm
Linear IC
Lowest to $2.6412
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1033 $58.9627
44+ $2.5463 $112.0372
69+ $2.4667 $170.2023
94+ $2.3872 $224.3968
122+ $2.3075 $281.5150
163+ $2.0689 $337.2307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,142 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess