EN
  • EN
  • DE

SN65HVD78DRBT

Part No SN65HVD78DRBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SON  /  1/1 Transceiver Half RS422, RS485 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number 65HVD78
Other Names 296-35712-6,296-35712-1,296-35712-2
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261383-SN65HVD78DRBT
Ultra Librarian 3D Model Ultra Librarian SN65HVD78DRBT CAD Model

Description

The SN65HVD78DRBT is a robust, high-performance RS-485 transceiver from Texas Instruments, designed to meet the demanding requirements of industrial communication networks. This device is part of TI's SN65HVD78 series, which is renowned for its reliability and efficiency in facilitating long-distance data transmission over differential bus lines.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD78DRBT comes with an impressive Electrostatic Discharge (ESD) protection on the bus pins, exceeding the IEC 61000-4-2 (Level 4) standards. This feature ensures the device's resilience against external electrical disturbances, making it ideal for harsh industrial environments.
  • Wide Supply Range: It operates over a wide supply range from 3.3V to 5V, which allows for flexible integration into various system designs without the need for additional voltage level translation circuits.
  • High Data Rate: With the capability to support data rates up to 50 Mbps, this transceiver is suitable for high-speed data communication applications, ensuring swift and efficient data exchange.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown protection prevents damage from over-temperature conditions, thus enhancing the overall longevity and reliability of the device.
  • Low Power Consumption: The SN65HVD78DRBT is designed to consume low power, which is critical for energy-sensitive applications and helps in reducing the overall power budget of the system.

Applications

Due to its rugged design and advanced features, the SN65HVD78DRBT is well-suited for a range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Motor Drives and Inverters
  • Networking and Data Communication Systems

Package and Quality

The device is available in a compact 8-pin SON (Small Outline No lead) package, marked as "DRBT," which makes it suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, and the SN65HVD78DRBT is designed to meet or exceed the quality and reliability expectations inherent to industrial-grade components.

Overall, the SN65HVD78DRBT from Texas Instruments represents a reliable and efficient solution for RS-485 communication, delivering high-speed data transfer with robust protection features in a wide range of industrial and commercial environments.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2726 $50.9082
17+ $5.9673 $101.4441
26+ $5.7808 $150.3008
36+ $5.5943 $201.3948
47+ $5.4078 $254.1666
62+ $4.8484 $300.6008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess