EN
  • EN
  • DE

SN65LBC031D

Part No SN65LBC031D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED CONTROLLER AREA NETWORK (CAN) TRANSCEIVERS | IC CAN TRANSCEIVER HS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 180mV
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LBC031
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252776-SN65LBC031D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC031D CAD Model

Description

The SN65LBC031D from Texas Instruments is a robust, low-power differential line driver and receiver pair designed to meet the stringent requirements of the industrial communication standard. This device is part of TI's SN65 series, which is renowned for its reliability and performance in challenging environments.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC031D offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring that the device remains resilient against the common electrical disturbances found in industrial settings.
  • Wide Supply Range: Operating with a wide supply voltage range, this device provides flexibility in various applications, accommodating a range of industrial power supplies.
  • Low-Power Consumption: With an emphasis on energy efficiency, the SN65LBC031D minimizes power consumption, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting high-speed data transmission, the device ensures rapid and reliable communication across networks.
  • Thermal Shutdown Protection: To prevent damage from overheating, the SN65LBC031D incorporates thermal shutdown protection, safeguarding the device during high-temperature conditions.

Applications

The SN65LBC031D is particularly suitable for industrial applications where long-distance data transmission is required. It is commonly used in:

  • Factory automation and control systems
  • Building automation networks
  • Industrial fieldbus networks such as Profibus, Interbus, and ControlNet

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65LBC031D is no exception, with its design and manufacturing processes geared towards ensuring maximum reliability. The device undergoes rigorous testing and quality control measures to meet the high standards expected in industrial applications.

Environmental Compliance

The SN65LBC031D is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a responsible choice for both manufacturers and the environment.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess