EN
  • EN
  • DE

SN65LBC174ADW

Part No SN65LBC174ADW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-485 DIFFERENTIAL LINE DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Receiver Hysteresis 40mV
Data Rate 30Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1252792-SN65LBC174ADW
Manufacturer Homepage www.ti.com
Family Name SN65LBC174A
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LBC174ADW CAD Model

Description

The SN65LBC174ADW is a robust, quadruple differential line driver designed and manufactured by Texas Instruments. It is part of their interface ICs category, tailored to meet the stringent requirements of balanced transmission lines. This product is particularly well-suited for applications that demand high-speed data transmission with reliable performance in challenging environments.

Key Features

  • Integrated Protection: The SN65LBC174ADW is equipped with built-in protection against electrical hazards, such as electrostatic discharge (ESD), which significantly enhances its durability and reliability in industrial applications.
  • High-Speed Operation: This line driver is capable of operating at high speeds, making it an excellent choice for applications that require fast data transfer rates without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65LBC174ADW minimizes power consumption, which is beneficial for energy-sensitive systems.
  • Differential Signaling: The use of differential signaling helps to reduce the effects of electromagnetic interference (EMI) and crosstalk, thus ensuring a more stable and reliable communication link.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments where temperatures can vary widely.

Applications

The SN65LBC174ADW is versatile and can be used in a variety of applications, including:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Networking Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

The SN65LBC174ADW is offered in a 20-SOIC (0.295", 7.50mm Width) package. It features a supply voltage range of 4.75V to 5.25V, making it compatible with standard 5V systems. The device also complies with the TIA/EIA-485-A standard and is capable of delivering differential output signals with high noise immunity.

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN65LBC174ADW is no exception. Customers can expect reliable performance backed by Texas Instruments' comprehensive technical support and resources.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2996 $53.1984
10+ $10.9125 $109.1250
15+ $10.5715 $158.5725
20+ $10.2305 $204.6100
26+ $9.8895 $257.1270
34+ $8.8664 $301.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess