EN
  • EN
  • DE

SN65LBC176QDR

Part No SN65LBC176QDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DIFFERENTIAL BUS TRANSCEIVERS | IC DIFF BUS TRANSCEIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LBC176
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1252799-SN65LBC176QDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC176QDR CAD Model

Description

    

Product Overview: SN65LBC176QDR by Texas Instruments

    

        The SN65LBC176QDR is a robust differential bus transceiver designed by Texas Instruments to provide reliable high-speed communication in demanding industrial environments. This transceiver is a part of the SN65LBC176 series and is specifically engineered to operate over a wide range of supply voltages, making it versatile for various applications. It is particularly well-suited for balanced transmission lines and meets the requirements of the TIA/EIA-485A standard.    

    

        The device features a differential output and input, which allows for bidirectional communication on a bus-structured network. It is capable of handling data rates up to 40 Mbps, ensuring swift data transfer for efficient system performance. The SN65LBC176QDR comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications.    

    

        One of the key features of the SN65LBC176QDR is its robustness against electrical noise and other transient conditions that are common in industrial settings. This is achieved through its high common-mode voltage range and its ability to withstand up to ±12V of bus fault conditions. Additionally, the device has a wide common-mode range of -7V to 12V, which allows for flexible use in various electrical environments.    

    

        The transceiver also includes thermal shutdown protection to prevent damage from overheating, and driver current limiting combined with receiver fail-safe features to ensure reliability and safety. This makes the SN65LBC176QDR an excellent choice for critical applications that require continuous operation without failure.    

    

        The SN65LBC176QDR is commonly used in industrial networks, including factory automation, building automation, and process control systems. Its ability to operate effectively over long cable runs and in electrically noisy conditions makes it an integral component for robust communication networks.    

    

        In summary, the SN65LBC176QDR from Texas Instruments is a high-speed differential bus transceiver that offers reliable performance, durability, and safety for industrial communication applications. Its compliance with industry standards, combined with its protective features, ensures that it can meet the rigorous demands of modern industrial systems.    

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9822
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0015 $52.0195
31+ $3.2833 $101.7823
48+ $3.1807 $152.6736
65+ $3.0781 $200.0765
85+ $2.9755 $252.9175
113+ $2.6677 $301.4501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess