EN
  • EN
  • DE

SN65LBC179QDG4

Part No SN65LBC179QDG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC  /  1/1 Transceiver Full RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 45 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC179
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261239-SN65LBC179QDG4
Ultra Librarian 3D Model Ultra Librarian SN65LBC179QDG4 CAD Model

Description

The SN65LBC179QDG4 is a robust differential line driver and receiver pair from Texas Instruments, designed to deliver high-speed data transmission over long distances and through noisy environments. This product is part of the industry-standard SN65LBC179 series, which is known for its reliability and performance in balanced signaling applications.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 30 Mbps, making it suitable for a wide range of high-speed data communication requirements.
  • Low-Power Consumption: With its low-power design, the SN65LBC179QDG4 is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Differential Signaling: The differential line driver and receiver enable the transmission of data with reduced noise interference, providing robust communication over extended distances.
  • Wide Common-Mode Range: The device is capable of handling a wide range of common-mode voltages, which enhances data integrity in fluctuating electrical environments.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage from overheating, ensuring the longevity and reliability of the product.
  • Fail-Safe Receiver: The receiver guarantees a high logic level output when the input is open circuit, shorted, or idle, providing additional reliability under fault conditions.

Applications

The SN65LBC179QDG4 is versatile and can be used in various communication systems. Some common applications include:

  • Industrial control and automation systems
  • Network equipment and telecommunications
  • Automotive networks
  • High-speed data acquisition systems
  • Professional audio and video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC179QDG4 is no exception. It is built to meet or exceed the stringent industry standards for performance and reliability. The device is available in a compact SOIC-8 package, making it suitable for space-constrained applications while providing robust protection against the rigors of industrial environments.

Ordering Information

The SN65LBC179QDG4 is available for order and can be sourced directly from Texas Instruments or through authorized distributors. For detailed specifications, technical documents, and ordering information, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8208 $54.5664
16+ $6.3892 $102.2272
25+ $6.1733 $154.3325
35+ $5.7416 $200.9560
46+ $5.5258 $254.1868
57+ $5.3099 $302.6643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess