EN
  • EN
  • DE

SN65LBC180RSAR

Part No SN65LBC180RSAR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR/RCVR PAIR DIFF 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 45mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1098895-SN65LBC180RSAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC180RSAR CAD Model

Description

Product Overview: SN65LBC180RSAR from Texas Instruments

The SN65LBC180RSAR is a robust, differential bus transceiver integrated circuit from Texas Instruments, designed to provide reliable data communication on multipoint bus transmission lines. It is part of Texas Instruments' SN65 series, which is known for its high performance in industrial applications. This transceiver is ideal for balanced transmission lines and meets the requirements of the TIA/EIA-485A standard.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC180RSAR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's longevity and reliability even in environments prone to static electricity.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents damage to the device from overheating, making it suitable for high-temperature industrial environments.
  • Low Power Consumption: This transceiver is designed for low power consumption, making it an energy-efficient choice for battery-powered applications.
  • Differential Output and Inputs: The differential output exceeds the minimum of 1.5 V, and the differential input range is extended to allow up to ±12 V common-mode voltage, which provides greater noise immunity and allows for longer cable runs.
  • High Data Rates: It supports data rates up to 30 Mbps, allowing for fast communication between devices in real-time applications.
  • Fail-Safe Receiver: The receiver is designed to deliver a high logic level when the bus is open, shorted, or idle, ensuring signal integrity under fault conditions.

Applications

The SN65LBC180RSAR is versatile and can be used in a variety of applications, including industrial control systems, building automation, networked sensors and actuators, and data acquisition systems. Its robustness and high-speed capabilities make it particularly well-suited for harsh industrial environments where reliability and data integrity are critical.

Package and Quality

Offered in a compact SOIC-14 package, the SN65LBC180RSAR is designed to save board space while providing the necessary functionality for differential signal transmission. Texas Instruments is committed to high-quality manufacturing standards, ensuring that each device meets stringent requirements for performance and reliability.

With its combination of features, the SN65LBC180RSAR from Texas Instruments stands out as a top choice for designers looking to implement a reliable differential bus transceiver in their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0613 $52.7969
31+ $3.3324 $103.3044
47+ $3.2283 $151.7301
65+ $3.1241 $203.0665
83+ $3.0200 $250.6600
111+ $2.7076 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,059 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess