EN
  • EN
  • DE

SN65LV1224DBRG4

Part No SN65LV1224DBRG4
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIAL/DESERIAL 10:1 28-SSOP  /  660Mbps Deserializer 1 Input 10 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Deserializer
Data Rate 660Mbps
Input Type LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number SN65L
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260982-SN65LV1224DBRG4
Ultra Librarian 3D Model Ultra Librarian SN65LV1224DBRG4 CAD Model

Description

Product Overview: SN65LV1224DBRG4

The SN65LV1224DBRG4 is a high-performance, low-voltage 12-Bit serial-to-parallel converter produced by Texas Instruments. This integrated circuit is designed to convert serial digital data into parallel output formats. The device operates over a wide range of supply voltages from 3V to 3.6V, which makes it suitable for a variety of low-voltage applications, including battery-powered devices.

Key Features

  • 12-Bit Resolution: The SN65LV1224DBRG4 offers a high-resolution conversion, ensuring precise and accurate digital-to-analog conversion.
  • Low-Voltage Operation: With an operating range of 3V to 3.6V, it is optimized for low-voltage systems and can help to reduce power consumption.
  • High-Speed Interface: The device supports high-speed data transmission, making it ideal for applications that require fast data processing and real-time performance.
  • Robust Design: This converter is designed to withstand electrostatic discharge (ESD) events, providing reliable performance in challenging environments.
  • Small Package: The SN65LV1224DBRG4 comes in a compact SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications.

Applications

The versatility of the SN65LV1224DBRG4 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Data Acquisition Systems
  • Portable Instruments
  • Medical Equipment
  • Communication Systems
  • Industrial Control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LV1224DBRG4 is no exception. It is built to meet the high standards of reliability and performance that customers expect from TI products. Whether used in commercial, industrial, or medical applications, this converter promises consistent operation and longevity.

Ordering Information

The SN65LV1224DBRG4 is available for order in various quantities, and Texas Instruments provides comprehensive technical support for its products. Detailed datasheets, application notes, and design resources can be found on the Texas Instruments website to assist in the integration of this component into your design.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess