EN
  • EN
  • DE

SN65LVDM050D

Part No SN65LVDM050D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DUAL LVDS TX/RCVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 100Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 065063-SN65LVDM050D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDM050D CAD Model

Description

The SN65LVDM050D by Texas Instruments is a highly advanced, dual full-duplex transceiver that is specifically designed to meet the rigorous demands of high-speed, low-power, and low-voltage applications.

  • Technology: LVDM (Low Voltage Differential Signaling)
  • Data Rates: Up to 400 Mbps
  • Applications: Networking, telecommunications, high-speed digital interfaces
  • Power Consumption: Low
  • Supply Voltage: 3.0 to 3.6 V
  • Operating Temperature: -40°C to 85°C
  • Package: Compact SOIC (Small Outline Integrated Circuit)
  • Fail-Safe Feature: Ensures high receiver output when inputs are open, shorted, or terminated but undriven

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7677 $52.6062
14+ $7.1940 $100.7160
22+ $6.9692 $153.3224
30+ $6.7444 $202.3320
39+ $6.5196 $254.2644
52+ $5.8452 $303.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess