EN
  • EN
  • DE

SN65LVDM051QDG4Q1

Part No SN65LVDM051QDG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Other Names 2156-SN65LVDM051QDG4Q1-TI,TEXTISSN65LVDM051QDG4Q1
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261083-SN65LVDM051QDG4Q1
Ultra Librarian 3D Model Ultra Librarian SN65LVDM051QDG4Q1 CAD Model

Description

Product Overview: SN65LVDM051QDG4Q1 from Texas Instruments

The SN65LVDM051QDG4Q1 is a robust, high-speed, low-voltage differential signaling (LVDS) transceiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDM series, specifically engineered for automotive and industrial applications requiring high data rates and noise immunity in challenging environments.

Key Features

  • High-Speed Data Transmission: The SN65LVDM051QDG4Q1 offers a significant data rate of up to 400 Mbps, making it ideal for high-speed data communication in complex systems.
  • Low-Voltage Operation: Operating at low voltages, this transceiver ensures reduced power consumption, which is critical for energy-sensitive applications.
  • Robust ESD Protection: It comes with integrated electrostatic discharge (ESD) protection circuits, providing robustness against electrical transients and enhancing system reliability.
  • Differential Signaling: The use of LVDS technology ensures high noise immunity and low electromagnetic interference (EMI), which is essential for maintaining signal integrity in electrically noisy environments.
  • Automotive Qualification: The device is qualified for automotive applications, meeting the stringent requirements of the industry for temperature, durability, and reliability.

Applications

The SN65LVDM051QDG4Q1 is versatile and can be employed in various applications, including:

  • Automotive infotainment and telematics systems
  • Industrial control and automation
  • High-speed data communication networks
  • Point-to-point baseband data transmission

Technical Specifications

  • Supply Voltage: 3.3 V ±10%
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-pin SOIC (QDG4)
  • Signal Type: Differential

In conclusion, the SN65LVDM051QDG4Q1 from Texas Instruments is a high-performance, automotive-qualified LVDS transceiver that delivers high-speed data transmission with excellent signal quality and reliability. Its low-voltage operation, combined with ESD protection and compliance with automotive standards, make it a go-to choice for engineers looking to design robust communication systems in demanding applications.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess