EN
  • EN
  • DE

HMC326MS8GE

Part No HMC326MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC HBT DVR AMP 3.5GHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Active
Frequency 3GHz to 4.5GHz
P1dB 23.5dBm
Gain 21dB
Noise Figure 5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 130mA
Case / Package 8-MSOPG
Win Source Part Number 275443-HMC326MS8GE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC326MS8GE CAD Model

Description

Product Overview: HMC326MS8GE from Analog Devices Inc.

The HMC326MS8GE is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This LNA is part of their Hittite Microwave products, which are renowned for their quality and performance. The HMC326MS8GE operates in the frequency range of 3.5 GHz to 4.0 GHz, making it an ideal component for applications within the C-band spectrum.

Encased in a compact MSOP8G package, the HMC326MS8GE is engineered to provide excellent noise figure performance with a typical value of 2.5 dB, which is critical for high-sensitivity receivers. The LNA also offers a high gain of 13 dB with an output power of 18 dBm at 1 dB compression point, ensuring strong signal amplification with minimal distortion.

This product is designed to meet the stringent requirements of various applications, including point-to-point and point-to-multipoint radios, military and space, as well as satellite communications systems. The HMC326MS8GE's robust design allows it to operate over a wide temperature range, making it suitable for deployment in harsh environmental conditions.

Key features of the HMC326MS8GE include its single supply voltage operation from 3 to 5 V, which simplifies circuit design and power management. Additionally, it comes with an integrated power-down feature that reduces power consumption when the amplifier is not in use, making it an energy-efficient choice for battery-powered devices.

For designers and engineers looking to incorporate a high-quality LNA into their RF and microwave systems, the HMC326MS8GE provides a reliable and high-performing solution. Analog Devices Inc. ensures that their products are not only innovative but also backed by comprehensive technical support, making the integration process as seamless as possible for their customers.

With its impressive specifications and the reputation of Analog Devices Inc., the HMC326MS8GE stands out as a top choice for those in need of an advanced Low Noise Amplifier for their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4756 $58.1828
28+ $4.1869 $117.2332
43+ $4.0425 $173.8275
62+ $3.7538 $232.7356
80+ $3.6094 $288.7520
100+ $3.4650 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess