EN
  • EN
  • DE

SN65LVDM176DGKG4

Part No SN65LVDM176DGKG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSSOP  /  1/1 Transceiver Half LVDS 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65LVDM176
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261241-SN65LVDM176DGKG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM176DGKG4 CAD Model

Description

Product Overview: SN65LVDM176DGKG4

The SN65LVDM176DGKG4 is a high-performance differential line driver and receiver pair from Texas Instruments, designed to meet the robust demands of high-speed data transmission systems. This integrated circuit is part of the LVDM (Low-Voltage Differential Signaling) family and operates with a nominal 3.3V supply, making it an ideal choice for low-power and high-speed data transfer applications.

Key Features

  • High Data Rates: The device supports signaling rates up to 400 Mbps, ensuring rapid data transmission for efficient system performance.
  • Low Voltage Operation: Operating at 3.3V, the SN65LVDM176DGKG4 is optimized for low-power applications, contributing to energy-efficient designs.
  • Differential Signaling: Differential signaling provides improved noise immunity and allows for longer cable lengths, making it suitable for complex industrial environments.
  • Robust Protection: Built-in protection against electrostatic discharge (ESD) ensures the device's reliability and longevity in harsh electrical environments.
  • Hot-Plugging Capability: The device can be added or removed from a live backplane without damaging the transceiver or other components, enhancing serviceability and uptime.
  • Wide Operating Temperature Range: With an industrial temperature range, the SN65LVDM176DGKG4 is designed to perform reliably in extreme conditions.

Applications

  • High-speed data communication in networking equipment
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Cable extenders
  • Industrial control systems

Product Packaging

The SN65LVDM176DGKG4 is available in an 8-pin VSSOP (DGK) package, providing a compact footprint for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various system architectures.

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN65LVDM176DGKG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance in a wide range of applications and environments. Customers can trust this device for their critical communication needs.

With its combination of high-speed performance, low-power operation, and robust protection features, the SN65LVDM176DGKG4 from Texas Instruments stands out as a superior choice for designers seeking a reliable LVDM solution.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2921 $52.6736
33+ $3.0838 $101.7654
51+ $2.9796 $151.9596
73+ $2.7712 $202.2976
94+ $2.6671 $250.7074
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess