Product Overview: SN65LVDM176DR
The SN65LVDM176DR is a high-performance differential line driver from Texas Instruments, designed to deliver robust data transmission in demanding industrial environments. This device is part of the LVDM (Low-Voltage Differential Signaling) family, which is known for its ability to operate at low power while maintaining high data rates and noise immunity.
Key Features
- High-Speed Interface: It supports signaling rates up to 400 Mbps, making it ideal for applications requiring fast data transfer, such as networking and telecommunications.
- Differential Signaling: Utilizes LVDS technology to transmit data over a differential pair, enhancing signal integrity and reducing electromagnetic interference (EMI).
- Low Voltage Operation: Operates with a nominal 3.3V supply, which helps in reducing power consumption and is compatible with many modern low-voltage systems.
- Robust Protection: Features over-voltage protection and thermal shutdown, ensuring reliability and longevity even under adverse conditions.
- Wide Temperature Range: Guaranteed performance across an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
Applications
The SN65LVDM176DR is versatile and can be used in a variety of applications, such as:
- High-speed data communication for networking equipment
- Point-to-point baseband data transmission
- Backplane interfaces
- Cable extenders
- Industrial control and automation systems
Product Specifications
Parameter
Value
Package Type
SOIC (8)
Operating Temperature
-40°C to +85°C
Supply Voltage
3.3V ± 0.3V
Signaling Rate
Up to 400 Mbps
ESD Protection
Yes
The SN65LVDM176DR by Texas Instruments is a reliable and efficient solution for system designers looking to implement high-speed differential data transmission with robust noise immunity and low power consumption.