Product Overview: SN65LVDS047PWRG4
The SN65LVDS047PWRG4 is a high-performance quadruple differential line driver designed and manufactured by Texas Instruments. This device is specifically engineered to meet the demands of high-speed data transmission over controlled impedance media of approximately 100 Ω. The transmission media may be printed circuit boards, copper cables, or fiber-optic cables.
Key Features
- High-Speed Data Transfer: The SN65LVDS047PWRG4 is capable of transferring data at speeds up to 400 Mbps, making it ideal for applications requiring fast data throughput.
- Low Voltage Differential Signaling (LVDS): Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
- Power Efficiency: Operates with a nominal supply voltage of 3.3V, which helps to reduce power consumption and enhances system reliability.
- Robust Protection: Features built-in fail-safe circuitry that ensures a high level of protection against electrical damage from ESD events.
- Flexible Packaging: Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN65LVDS047PWRG4 is designed for space-conscious applications.
Applications
The SN65LVDS047PWRG4 is suitable for a wide range of applications across various industries, including:
- High-speed data acquisition systems
- Telecommunications and networking equipment
- Computer peripheral interfacing
- Industrial control and automation
- Video display and imaging systems
Technical Specifications
Parameter
Value
Data Rate
Up to 400 Mbps
Supply Voltage
3.3V ± 0.3V
Operating Temperature Range
-40°C to +85°C
Package Type
TSSOP
ESD Protection
Exceeds 15 kV
The SN65LVDS047PWRG4 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to implement high-speed differential signaling in their systems.