EN
  • EN
  • DE

SN65LVDS117DGG

Part No SN65LVDS117DGG
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 64TSSOP  /  Buffer, Multiplexer 1 x 2:16 Channel 400Mbps 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 85mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65LVDS117
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names TEXTISSN65LVDS117DGG,296-2349-5-NDR,2156-SN65LVDS117DGG,296-2349-5
Standard Package 25
Win Source Part Number 1199452-SN65LVDS117DGG
Ultra Librarian 3D Model Ultra Librarian SN65LVDS117DGG CAD Model

Description

Product Overview: SN65LVDS117DGG from Texas Instruments

The SN65LVDS117DGG is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit (IC) designed and manufactured by Texas Instruments. This component is part of TI's extensive line of interface solutions, providing reliable and high-speed data transmission capabilities suitable for a wide range of applications, including telecommunications, computing, and networking equipment.

Key Features

  • High-Speed Data Transfer: The SN65LVDS117DGG is capable of handling impressive data rates, making it an ideal choice for applications that require rapid data acquisition and processing.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a minimal power draw, contributing to overall system energy savings.
  • Differential Inputs and Outputs: This LVDS receiver features differential inputs and outputs, which enhance signal integrity and noise immunity, crucial for maintaining data fidelity over long distances and in electrically noisy environments.
  • Wide Operating Temperature Range: The device is built to withstand a broad range of operating temperatures, ensuring reliability and performance under various environmental conditions.
  • Robust ESD Protection: The SN65LVDS117DGG includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from potential damage due to static electricity.

Applications

The versatility of the SN65LVDS117DGG makes it suitable for a variety of applications, including:

  • High-speed data communication in networking equipment
  • Signal bridging in computing systems
  • Video data transmission in multimedia devices
  • Backplane interfacing in telecommunications infrastructure

Package and Quality

The SN65LVDS117DGG is offered in a compact 48-pin TSSOP (Thin Shrink Small Outline Package), which is conducive to space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Overall, the SN65LVDS117DGG from Texas Instruments stands out as a robust and efficient solution for high-speed differential data transmission, providing designers with a reliable component that can be integrated into a multitude of electronic systems.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess