EN
  • EN
  • DE

SN65LVDS250DBTRG4

Part No SN65LVDS250DBTRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 4:4 38TSSOP  /  Crosspoint Switch 1 x 4:4 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS250
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1256905-SN65LVDS250DBTRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS250DBTRG4 CAD Model

Description

Product Overview: SN65LVDS250DBTRG4 from Texas Instruments

The SN65LVDS250DBTRG4 is a high-performance, low-voltage differential signaling (LVDS) receiver designed by Texas Instruments, renowned for its expertise in semiconductor solutions. This device is part of the LVDS family, which is well-suited for high-speed data transmission over printed circuit boards and controlled impedance media of approximately 100 Ω. The SN65LVDS250DBTRG4 is optimized for balanced data transmission and is capable of operating at significant speeds while minimizing power consumption and electromagnetic interference (EMI), making it an ideal choice for a wide range of applications.

Key Features:

  • High-Speed Data Transfer: The SN65LVDS250DBTRG4 supports data rates up to 400 Mbps, enabling fast and efficient communication for critical applications.
  • Low Power Consumption: With its low-voltage design, the device consumes minimal power, which is essential for energy-sensitive projects.
  • Differential Inputs: The LVDS inputs accept low-voltage differential signals, offering improved noise immunity and reduced EMI, which is crucial for maintaining signal integrity in noisy environments.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under varying environmental conditions.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, safeguarding the device against static damage during handling and operation.

Applications:

The SN65LVDS250DBTRG4 is versatile and can be used in a multitude of applications, including:

  • High-speed data communication in computing and networking equipment
  • Telecommunications infrastructure
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Video signal transmission and processing
  • Medical imaging and diagnostics equipment

Quality and Reliability:

As with all Texas Instruments products, the SN65LVDS250DBTRG4 is manufactured to the highest quality standards, ensuring reliable performance for the lifetime of the product. It comes in a small-outline transistor (SOT) package, which is ideal for space-constrained applications.

Whether you are designing a high-speed interface for a new server or looking for a reliable data transmission solution for industrial automation, the SN65LVDS250DBTRG4 from Texas Instruments is a great choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4586 $64.9172
4+ $26.6327 $106.5308
6+ $25.8005 $154.8030
9+ $24.9682 $224.7138
11+ $24.1359 $265.4949
14+ $21.6391 $302.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess