EN
  • EN
  • DE

SN65LVDS3486DG4

Part No SN65LVDS3486DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS | IC DIFF RECEIVER H-S 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN65LVDS3486
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1252916-SN65LVDS3486DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS3486DG4 CAD Model

Description

Overview of SN65LVDS3486DG4

The SN65LVDS3486DG4 is a high-performance differential line receiver designed by Texas Instruments, renowned for its reliability and efficiency in data transmission systems. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at speeds that can meet the demands of high-speed data transfer while maintaining a low power consumption profile.

Key Features

  • High-Speed Data Transfer: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed applications such as gigabit Ethernet, backplane data transfer, and high-resolution video transmission.
  • Low-Voltage Operation: It operates with a nominal voltage of 3.3V, contributing to lower power consumption without compromising on performance.
  • Differential Inputs: With its differential input thresholds, the SN65LVDS3486DG4 provides excellent noise immunity, which is essential for maintaining signal integrity over long cable runs or in electrically noisy environments.
  • Fail-Safe Protection: The device features a fail-safe mechanism that ensures the receiver output is in a high state if the input is shorted or open, enhancing the robustness of the communication system.

Applications

The versatile nature of the SN65LVDS3486DG4 makes it suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Computer Peripherals
  • Industrial Control Systems

Package and Quality

Encased in a compact 16-pin SOIC package, the SN65LVDS3486DG4 is designed for surface-mount technology, allowing for efficient assembly and integration into various electronic systems. Texas Instruments is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency for critical applications.

With its combination of speed, efficiency, and robustness, the SN65LVDS3486DG4 by Texas Instruments stands out as an excellent choice for designers looking to implement a reliable differential data transmission solution in their digital communication systems.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5020 $55.0200
23+ $4.5144 $103.8312
35+ $4.3734 $153.0690
48+ $4.2323 $203.1504
62+ $4.0912 $253.6544
82+ $3.6680 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,274 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess