EN
  • EN
  • DE
  • IT

SN65LVDS3487DG4

Part No SN65LVDS3487DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS | IC DIFF LINE DRIVER H-S 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN65LVDS3487
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1252917-SN65LVDS3487DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS3487DG4 CAD Model

Description

Introducing the SN65LVDS3487DG4 from Texas Instruments

The SN65LVDS3487DG4 is a state-of-the-art differential line receiver designed by Texas Instruments to meet the demanding requirements of high-speed data transmission. This robust and versatile integrated circuit is an essential component for modern communication systems, offering unparalleled performance and reliability.

Key Features

  • High-Speed Performance: The SN65LVDS3487DG4 is capable of operating at signaling rates up to 400 Mbps, which makes it ideal for high-speed data transmission applications such as gigabit Ethernet, backplane data channels, and other fast communication links.
  • Differential Line Receiver: It features a differential line design that allows for reduced electromagnetic interference (EMI) and increased immunity to common-mode noise, resulting in cleaner and more reliable data transmission.
  • Low-Voltage Operation: Operating at a nominal supply voltage of 3.3V, this device is optimized for low-power applications, helping to conserve energy in power-sensitive systems.
  • Compatibility: The SN65LVDS3487DG4 is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS technology-based components and systems.
  • Robust Protection: It includes fail-safe circuitry that ensures a high logic level output when inputs are shorted or open, providing added protection and reliability in the event of unexpected conditions.

Applications

The versatility of the SN65LVDS3487DG4 makes it suitable for a wide range of applications, including:

  • Data communication systems
  • Networking equipment
  • Telecommunication interfaces
  • High-speed data acquisition systems
  • Computer peripherals

Package and Quality

The device comes in a SOIC (Small Outline Integrated Circuit) package, which allows for efficient use of PCB (Printed Circuit Board) space without sacrificing performance. It is also part of Texas Instruments' commitment to high-quality manufacturing processes, ensuring that each SN65LVDS3487DG4 meets rigorous industry standards for performance and reliability.

Whether you are designing a new communication system or upgrading an existing one, the SN65LVDS3487DG4 from Texas Instruments provides the speed, reliability, and quality that engineers and professionals trust. Incorporate this advanced differential line receiver into your design to achieve high-speed data transmission with confidence.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $1.1167
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $6.0492

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5666 $59.3658
30+ $3.7470 $112.4100
47+ $3.6299 $170.6053
64+ $3.5128 $224.8192
83+ $3.3957 $281.8431
111+ $3.0444 $337.9284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess