EN
  • EN
  • DE

SN65LVDS348D

Part No SN65LVDS348D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver LVDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 560Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS348
Other Names -296-12735-5,-296-12735-5,SN65LVDS348DG4,2156-SN65LVDS348D,SN65LVDS348DG4,-SN65LVDS348DG4R,-SN65LVDS348DR,-SN65LVDS348DG4,296-12735-5,TEXTISSN65LVDS348D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261184-SN65LVDS348D
Ultra Librarian 3D Model Ultra Librarian SN65LVDS348D CAD Model

Description

Product Overview: SN65LVDS348D

The SN65LVDS348D from Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) receiver that is designed to meet the rigorous demands of high-speed data transmission in modern digital communication systems. This device is part of the LVDS family and is specifically engineered to convert LVDS signals into low-voltage TTL/CMOS levels, making it a crucial component in a wide range of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • High Data Rates: The SN65LVDS348D is capable of supporting data rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: Its low-voltage design ensures minimal power consumption, which is essential for energy-sensitive designs.
  • Robust Signal Integrity: The device's differential signaling helps to minimize the effects of electromagnetic interference (EMI), providing reliable data transmission even in noisy environments.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +85°C, the SN65LVDS348D is built to perform reliably in a variety of conditions.
  • Fail-Safe Receiver: The receiver features a fail-safe mechanism that ensures a high output state when the inputs are left open, shorted, or terminated but undriven.

Applications

  • High-speed backplanes and cable interfaces
  • Networking equipment and switches
  • Telecommunication infrastructure
  • Computer peripherals and servers
  • Industrial control and automation systems

Technical Specifications

  • Package: The SN65LVDS348D is available in a SOIC-16 package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a single 3.3V supply, which aligns with common system voltages for ease of integration.
  • Interoperability: This device is interoperable with existing 5V LVDS receivers, providing flexibility in mixed-voltage systems.

Overall, the SN65LVDS348D from Texas Instruments represents a robust and efficient solution for systems requiring high-speed, low-power data transmission with superior signal integrity. Its versatility and reliability make it an excellent choice for designers looking to optimize their digital communication interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess