EN
  • EN
  • DE

SN65LVDS4RSET

Part No SN65LVDS4RSET
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 10UQFN  /  0/1 Receiver LVDS 10-UQFN (2.0x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 500Mbps
Voltage - Supply 1.62V ~ 1.98V, 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-UFQFN
Supplier Device Package 10-UQFN (2.0x1.5)
Base Product Number 65LVDS4
Other Names 296-29257-6,296-29257-2,-296-29257-1,296-29257-1,-SN65LVDS4RSETR,-296-29257-1,2156-SN65LVDS4RSET,TEXTISSN65LVDS4RSET
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261194-SN65LVDS4RSET
Ultra Librarian 3D Model Ultra Librarian SN65LVDS4RSET CAD Model

Description

The SN65LVDS4RSET is a cutting-edge differential line receiver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the rigorous demands of high-speed data transmission in a wide array of applications, from telecommunications to computing systems.

Key Features

  • High-Speed Data Transfer: The SN65LVDS4RSET is capable of operating at significant data rates, making it suitable for applications requiring fast data throughput.
  • Low-Voltage Differential Signaling (LVDS): Employing LVDS technology, this receiver ensures low power consumption while maintaining high data integrity, even over long cable runs.
  • Robust ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding it against the potential damage from static electricity.
  • Wide Operating Temperature Range: The SN65LVDS4RSET is designed to perform reliably in a broad range of environmental conditions, making it versatile for use in various settings.

Applications

The versatile nature of the SN65LVDS4RSET allows it to be integrated into numerous applications, including:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Computer peripherals and interfaces
  • Industrial control and automation systems

Technical Specifications

The SN65LVDS4RSET boasts a range of technical specifications that make it a top choice for system designers:

  • Operates with a single 3.3V supply
  • Differential input thresholds for improved noise immunity
  • Interoperable with existing 5V LVDS receivers
  • Low power dissipation
  • Available in a compact, surface-mount package

In conclusion, the SN65LVDS4RSET from Texas Instruments represents a blend of performance, efficiency, and reliability. Its LVDS technology, combined with high-speed capabilities and ESD protection, make it an ideal choice for designers looking to enhance their data communication systems with robust and efficient line receivers.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3849 $55.3960
90+ $1.1364 $102.2760
140+ $1.1009 $154.1260
190+ $1.0653 $202.4070
245+ $1.0298 $252.3010
325+ $0.9233 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess