EN
  • EN
  • DE

SN65LVDT101DGKR

Part No SN65LVDT101DGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, ReDriver 1 Channel 2Gbps 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name 65LVDT101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number SN65LVDT101DGKRG4, SN65LVDT101DGKRG4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896364-SN65LVDT101DGKR
Ultra Librarian 3D Model Ultra Librarian SN65LVDT101DGKR CAD Model

Description

Product Overview: SN65LVDT101DGKR by Texas Instruments

The SN65LVDT101DGKR is a high-performance differential line receiver designed by Texas Instruments, renowned for their expertise in creating robust and reliable semiconductor products. This particular component is part of the SN65 series, which is known for its low-voltage differential signaling (LVDS) technology. The device is specifically crafted to provide optimal solutions for high-speed data transmission over printed circuit boards and controlled impedance media such as twisted pair cabling.

The SN65LVDT101DGKR operates with a single 3.3V supply, which makes it an energy-efficient choice for modern electronic applications. Its differential input and output allow for high-speed data transfer rates, minimizing electromagnetic interference (EMI) and crosstalk, which are common challenges in high-speed digital environments. This is particularly beneficial in applications where signal integrity is paramount, such as telecommunications, computing, and networking equipment.

Encased in an 8-pin VSSOP (DGK) package, the SN65LVDT101DGKR boasts a compact footprint, making it an excellent choice for space-constrained applications. It is characterized by a wide common-mode voltage range, which permits it to handle significant levels of ground potential differences between devices, thus ensuring reliable communication between different system components.

Key features of the SN65LVDT101DGKR include:

  • Support for signaling rates up to 400 Mbps, which allows for high-speed data transmission.
  • Low-voltage differential signaling (LVDS) for reduced power consumption and EMI.
  • Robust 3.3V operation for compatibility with modern low-voltage systems.
  • Fail-safe receiver input structure, which ensures a high impedance state in the absence of input signals.
  • Industrial temperature range support, making it suitable for operation in harsh environments.
  • Flow-through pinout for simplified PCB layout and signal routing.

With its impressive data transfer capabilities and robust design, the SN65LVDT101DGKR is an ideal choice for engineers looking to implement high-speed differential data transmission with minimal signal degradation. Whether it's for industrial automation, high-speed networking, or advanced computing systems, this Texas Instruments product delivers performance and reliability in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3309 $51.9708
29+ $3.5536 $103.0544
44+ $3.4426 $151.4744
61+ $3.3315 $203.2215
78+ $3.2205 $251.1990
104+ $2.8873 $300.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess