EN
  • EN
  • DE

SN65LVDT125DBT

Part No SN65LVDT125DBT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SWTCH CRSSPT LVDS 4X4 38TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVDT
Package Tube
Product Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDT125
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 670261-SN65LVDT125DBT
Ultra Librarian 3D Model Ultra Librarian SN65LVDT125DBT CAD Model

Description

Product Overview: SN65LVDT125DBT from Texas Instruments

The SN65LVDT125DBT is a high-performance, low-voltage differential signaling (LVDS) quad bus transceiver designed by Texas Instruments. This device is part of the LVDT family, which is renowned for its ability to support high-speed data transmission over printed circuit boards and backplane applications. The SN65LVDT125DBT is particularly well-suited for situations that demand low power consumption, low noise generation, and high data rates.

Key Features

  • High-Speed Data Transmission: The SN65LVDT125DBT supports data rates up to 400 Mbps, making it an excellent choice for applications requiring fast data transfer such as computing, networking, and telecommunications.
  • Low Voltage Operation: Operating at a nominal voltage of 3.3V, the device minimizes power consumption, which is critical for energy-sensitive designs.
  • Differential Signaling: By utilizing LVDS technology, the SN65LVDT125DBT achieves high-speed data transmission while maintaining low electromagnetic interference (EMI) and reduced power consumption compared to single-ended solutions.
  • Robust Protection Features: The device includes fail-safe circuitry that ensures a high-impedance state on the receiver outputs when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Flow-Through Pinout: The SN65LVDT125DBT's flow-through design simplifies PCB layout and reduces signal crosstalk by allowing input and output pins to be placed on opposite sides of the package.

Applications

The versatility of the SN65LVDT125DBT allows it to be used in a wide array of applications, including:

  • High-speed data communication in computer networks
  • Backplane data transmission
  • Cellular base stations and telecom infrastructure
  • Video signal transmission
  • Industrial control systems and automation

Product Specifications

The SN65LVDT125DBT is available in a TSSOP (Thin Shrink Small Outline Package) with 38 pins, offering a compact footprint for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. The device also complies with the TIA/EIA-644 LVDS standard, ensuring compatibility with a wide range of LVDS interfaces.

With its combination of high-speed data transfer, low power operation, and robust protection features, the SN65LVDT125DBT from Texas Instruments represents a reliable solution for designers looking to improve data communication within their systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
NXP / Nexperia
IC MULTIPLEXER 1 X 4:4 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess