EN
  • EN
  • DE

SN65LVDT3486BD

Part No SN65LVDT3486BD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC / 0/4 Receiver LVDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDT3486
Other Names TEXTISSN65LVDT3486BD,SN65LVDT3486BDG4,2156-SN65LVDT3486BD,SN65LVDT3486BDG4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261156-SN65LVDT3486BD
Ultra Librarian 3D Model Ultra Librarian SN65LVDT3486BD CAD Model

Description

The SN65LVDT3486BD from Texas Instruments is a robust differential line receiver that operates using the Low-Voltage Differential Signaling (LVDS) technology. This product is designed to meet the demanding requirements of high-speed data transmission in a variety of applications, including telecommunications, computing, and industrial environments.

Key Features:

  • High-Speed Performance: The SN65LVDT3486BD is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: This device operates at a nominal voltage of 3.3V, which helps to reduce power consumption and minimizes the need for complex power supply designs.
  • Robust Differential Inputs: The differential inputs of the SN65LVDT3486BD are designed to be tolerant to high input voltages, which enhances the receiver's ability to handle common-mode noise and improves signal integrity.
  • Fail-Safe Feature: The receiver has a built-in fail-safe feature that ensures a high output state if the inputs are left open, shorted, or idle, providing additional reliability in the event of a disconnection or fault.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the SN65LVDT3486BD is suitable for use in harsh industrial environments.

Applications:

The SN65LVDT3486BD is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Backplane interconnects
  • Cable extenders
  • Networking equipment
  • Industrial control systems

Package and Quality:

The SN65LVDT3486BD is available in a compact SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance in the field.

Conclusion:

Overall, the SN65LVDT3486BD from Texas Instruments is a high-performance differential line receiver that offers a combination of speed, power efficiency, and reliability. It is an ideal choice for engineers looking to implement LVDS technology in their high-speed communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4823 $51.8805
85+ $1.2162 $103.3770
130+ $1.1782 $153.1660
180+ $1.1402 $205.2360
230+ $1.1022 $253.5060
305+ $0.9882 $301.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess