EN
  • EN
  • DE

SN65LVP16DRFT

Part No SN65LVP16DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON / 2.5-V/3.3-V Oscillator Gain Stage/Buffers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Input PECL
Output LVPECL
Data Rate (Maximum) 4Gbps
Number of Channels 1
Delay Time 460ps
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Supply Current 40mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 794854-SN65LVP16DRFT
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVP16DRFT
Introduction Date May 18, 2005
ECCN 5A991.b.1
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LVP16DRFT CAD Model

Description

Overview of Texas Instruments SN65LVP16DRFT

The SN65LVP16DRFT is a high-performance differential receiver from Texas Instruments, designed to provide robust signal conditioning in applications requiring high-speed data transmission. This integrated circuit is part of the LVPECL family of products, which are known for their low voltage positive emitter-coupled logic. The device is tailored for high-speed communication and is capable of handling data rates up to 3.2 Gbps, making it an ideal choice for telecommunications, computing, and networking infrastructures.

Key Features

  • High-Speed Performance: The SN65LVP16DRFT supports data rates up to 3.2 Gbps, ensuring rapid data transfer for critical applications.
  • LVPECL Compatible: It is designed to interface with LVPECL systems, providing a reliable and consistent logic level for high-speed digital circuits.
  • Robust Signal Integrity: With its differential design, the receiver offers improved noise immunity and minimizes signal distortion, which is essential for maintaining signal integrity over long distances or in electrically noisy environments.
  • Low Power Consumption: The device operates with a low voltage supply, reducing power consumption and heat dissipation, which is beneficial for energy-sensitive designs.
  • Small Footprint: Available in a compact SON (Small Outline No-lead) package, the SN65LVP16DRFT saves valuable board space, making it suitable for dense PCB layouts.

Applications

The SN65LVP16DRFT is versatile and can be used in a variety of high-speed communication applications, including:

  • Telecommunication systems
  • Data centers and networking equipment
  • High-speed data acquisition systems
  • Backplane and cable interfaces
  • Serial data transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVP16DRFT is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' robust manufacturing processes and thorough testing protocols, this differential receiver is a reliable component for any high-speed data system.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess