EN
  • EN
  • DE
  • IT

SN65LVP17DRFRG4

Part No SN65LVP17DRFRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 4GBPS 8WSON  /  Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type Buffer, ReDriver
Input PECL
Output LVPECL
Data Rate (Max) 4Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number SN65L
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260936-SN65LVP17DRFRG4
Ultra Librarian 3D Model Ultra Librarian SN65LVP17DRFRG4 CAD Model

Description

The SN65LVP17DRFRG4 is a high-performance, differential receiver from Texas Instruments, renowned for its precision and reliability in various digital communication applications. This integrated circuit is specifically designed to manage LVPECL (Low Voltage Positive Emitter Coupled Logic) signals with a robust level of signal integrity.

Key Features

  • Interface: The device is equipped with a differential LVPECL interface, ensuring compatibility with standard LVPECL operating levels.
  • Speed: It boasts a high switching speed, making it suitable for high-speed data transmission and clock distribution networks.
  • Supply Voltage: Operates over a wide supply voltage range, accommodating various system design requirements.
  • Temperature Range: The SN65LVP17DRFRG4 is designed to perform reliably in a broad temperature range, making it ideal for industrial and commercial applications.
  • Package: It comes in a compact and efficient PowerPAD™ package, which aids in thermal dissipation and saves board space.
  • Robustness: The device features a robust construction that can handle electrostatic discharge (ESD) events, increasing its durability and longevity in harsh environments.

Applications

The SN65LVP17DRFRG4 is versatile and can be used in a variety of applications where high-speed differential signal reception is required. Some common applications include:

  • Telecommunications equipment
  • Data communication and networking
  • High-speed data acquisition systems
  • Server and storage platforms
  • Industrial control and automation

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN65LVP17DRFRG4 is backed by Texas Instruments' comprehensive technical support and reliability testing, ensuring that customers receive a product that not only meets but exceeds their performance expectations. Whether for development or integration into end products, the SN65LVP17DRFRG4 stands as a testament to Texas Instruments' dedication to excellence in the field of electronic components.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess