EN
  • EN
  • DE

SN65MLVD080DGGG4

Part No SN65MLVD080DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 250Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 65MLVD080
Standard Package 25
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261243-SN65MLVD080DGGG4
Ultra Librarian 3D Model Ultra Librarian SN65MLVD080DGGG4 CAD Model

Description

SN65MLVD080DGGG4 - Texas Instruments

The SN65MLVD080DGGG4 is a high-performance, 8-channel multipoint-low-voltage differential (M-LVDS) transceiver designed by Texas Instruments. This device is specifically engineered to operate in multipoint bus transmission lines within a mixed signal environment. It is a key component in applications requiring high-speed data transfer and robust signal integrity, particularly in industrial, telecommunications, and networking sectors.

Key Features

  • High-Speed Operation: Supports data rates up to 200 Mbps, making it suitable for high-speed data transmission requirements.
  • Multipoint Bus Configuration: Designed for use in bus configurations such as those found in backplane data communication systems.
  • Low-Voltage Differential Signaling: Utilizes M-LVDS technology for reduced power consumption and minimized electromagnetic interference (EMI).
  • Robustness: Features high immunity to noise, ensuring reliable data transmission even in electrically noisy environments.
  • Hot-Swap Capability: Allows devices to be inserted or removed from a live backplane without disrupting the operation of the bus.

Applications

The SN65MLVD080DGGG4 is ideal for a range of applications, including:

  • Telecommunications equipment
  • Cellular infrastructure
  • Network switches and routers
  • Industrial control systems
  • Data acquisition systems

Technical Specifications

Parameter Value
Channels 8
Data Rate Up to 200 Mbps
Signaling Type M-LVDS
Operating Temperature Range -40°C to +85°C
Package 48-TSSOP

With its combination of high-speed data transfer, robustness, and low power consumption, the SN65MLVD080DGGG4 from Texas Instruments stands out as a reliable solution for critical data communication tasks. Its advanced features and versatility make it a valuable component for system designers looking to enhance the performance and integrity of their data transmission systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9747 $55.8229
16+ $6.5433 $104.6928
24+ $6.3389 $152.1336
33+ $6.1344 $202.4352
43+ $5.9299 $254.9857
57+ $5.3165 $303.0405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess