SN74ABT240ADB Octal Buffer/Line Driver from Texas Instruments
The SN74ABT240ADB is a high-performance, octal buffer/line driver designed by Texas Instruments to address the needs of high-speed data transmission systems. This integrated circuit is part of the ABT family and is optimized for use in bidirectional communication interfaces, memory address driving, and other applications requiring high current drive capability and minimal propagation delays.
Key Features
- Technology: Advanced BiCMOS technology (ABT) ensures fast switching speeds and low power consumption.
- Drive Capability: The device can drive up to ±48 mA at the outputs, providing strong signal delivery for demanding applications.
- Speed: Fast propagation delay times, typically 2.6 ns (max), enable high-speed data processing and communication.
- Functionality: The SN74ABT240ADB operates as two 4-bit buffers or one 8-bit buffer, with 3-state outputs for bus-oriented systems.
- Power Supply: It is designed to operate with a nominal 5 V power supply, making it compatible with standard TTL logic levels.
- Package: The device is available in a 20-pin SSOP (Shrink Small-Outline Package), providing a space-saving footprint for dense PCB layouts.
Applications
The SN74ABT240ADB is a versatile component suitable for a wide range of applications, including:
- High-speed data buses
- Memory address drivers
- Buffer memory address registers
- Backplane driving
- Input/output port driving
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT240ADB is no exception. It is designed to meet or exceed the stringent industry standards for performance and robustness, ensuring a reliable solution for critical applications.
Support and Resources
Designers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the SN74ABT240ADB into their projects. Texas Instruments also offers technical support to address any design or application queries related to this product.