EN
  • EN
  • DE

SN72PV195DBTR

Part No SN72PV195DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Active
Base Product Number SN72PV195
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896370-SN72PV195DBTR
Ultra Librarian 3D Model Ultra Librarian SN72PV195DBTR CAD Model

Description

The SN72PV195DBTR is a high-performance, versatile integrated circuit from Texas Instruments, designed to cater to a wide array of applications in the electronics industry. This advanced chip is part of the SNx5xx series and is well-suited for systems requiring reliable signal conditioning, level translation, or interfacing solutions.

Key Features

  • Interface Type: The SN72PV195DBTR offers a robust interface that is compatible with a variety of digital systems, making it a flexible choice for designers.
  • Supply Voltage Range: This device operates over a broad supply voltage range, accommodating different power requirements and ensuring compatibility with both existing and new designs.
  • Temperature Range: It is designed to work reliably across an extensive temperature range, ensuring stable performance in both commercial and industrial environments.
  • Package: The SN72PV195DBTR comes in a DBT package, which is a small, surface-mount package that is ideal for space-constrained applications.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, this product is environmentally friendly and suitable for use in a wide range of markets, including the European Union.

Applications

The SN72PV195DBTR is engineered for versatility, finding its place in a myriad of applications such as:

  • Telecommunication systems
  • Data acquisition systems
  • Signal processing units
  • Industrial control modules
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN72PV195DBTR is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The ordering code for this product is SN72PV195DBTR, where the suffix denotes the specific packaging and reel quantity.

For detailed specifications, technical documentation, and support, visit the Texas Instruments official website or contact their customer service team for personalized assistance.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess