EN
  • EN
  • DE

1652664

Part No 1652664
Manufacturer Phoenix Contact
Catalog D - Sub, D - Shaped Connectors - Adapters
Description DSUB GENDER CHANGER DB15F DB15F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Gender Changer
Convert To (Adapter End) D-Sub, 15 Pin Female
Convert From (Adapter End) D-Sub, 15 Pin Female
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Material, Finish Steel, Yellow Chromate Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621507-1652664
Ultra Librarian 3D Model Ultra Librarian 1652664 CAD Model

Description

N

You May Also Be Interested in

NorComp Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER HD15F HD15F
Need more? Email Us
HARTING
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Amphenol CONEC
CONN DSUB ADAPTER HD44F HD44M
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
Amphenol CONEC
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
HARTING
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us
Cinch Connectivity Solutions
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Switchcraft Inc.
DSUB GENDER CHANGER DB9F DB9F
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess