EN
  • EN
  • DE

SN7405NG4

Part No SN7405NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV OPEN COL 6CH 1-IN 14DIP  /  Inverter IC 6 Channel Open Collector 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 7400
Package Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 16mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 55ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 7405
Other Names SN7405NE4,SN7405NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258172-SN7405NG4
Ultra Librarian 3D Model Ultra Librarian SN7405NG4 CAD Model

Description

The SN7405NG4 from Texas Instruments is a high-performance hex inverter chip that is widely used in a variety of digital applications. This integrated circuit is designed to provide reliable logic inversion functions with six independent inverter gates packaged in a single device.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: 6
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 14-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole
  • Output Current: 40mA

Performance and Quality

With its robust design, the SN7405NG4 ensures stable performance across a wide range of environmental conditions. The device is fabricated with Texas Instruments' high-quality processes, ensuring long-term reliability and efficiency in operation. Its standard DIP (Dual In-Line Package) makes it easy to integrate into various circuit boards for prototyping and mass production.

Applications

The versatility of the SN7405NG4 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Logic level conversion
  • Waveform generation
  • Signal processing
  • Switch debouncing
  • LED drivers
  • Relay drivers

Conclusion

The Texas Instruments SN7405NG4 hex inverter is a crucial component for designers and engineers looking to implement reliable logic inversion in their digital systems. Its ability to operate across a standard voltage range and to maintain stability in various operating conditions makes it a dependable choice for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess