EN
  • EN
  • DE

SN74125N

Part No SN74125N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253006-SN74125N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74125N CAD Model

Description

The SN74125N is a quintessential component manufactured by Texas Instruments, known for its reliability and versatility in various electronic applications. This integrated circuit is part of the 7400 series, which is a family of logic gates widely used in digital electronics.

Key Features

  • Quad Bus Buffer Gates: The SN74125N contains four independent buffer gates that provide high-performance bus interface buffering with 3-state outputs.
  • 3-State Outputs: Each buffer gate has a 3-state output which can be in one of three conditions: logical high, logical low, or high impedance. This feature allows for the connection of multiple outputs to a common bus without interference.
  • High-Speed Operation: Designed for high-speed operation, this IC can handle fast signal transitions, making it suitable for high-frequency data transmission and processing tasks.
  • Wide Operating Voltage Range: The SN74125N operates over a broad voltage range, typically from 4.75V to 5.25V, accommodating various power supply specifications.
  • Durable Packaging: The device is encapsulated in a durable plastic or ceramic DIP (Dual In-line Package), ensuring protection against environmental factors and mechanical stress.

Applications

The SN74125N is commonly used in digital systems where buffer gates are required to enhance load capacity and isolation between input and output. Its applications include:

  • Bus driver interfaces
  • Memory address drivers
  • Data transmission systems
  • Input/output port drivers
  • Switching circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74125N is no exception. It is designed to meet the stringent standards required for industrial and commercial electronic devices. The product undergoes rigorous testing to ensure it performs to specifications under varying conditions and throughout its operational life span.

Support and Resources

For technical support, detailed product specifications, and application notes, customers can access a wealth of resources on the Texas Instruments website. Additionally, simulation models and development tools are available to facilitate the design and implementation process.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess