EN
  • EN
  • DE

SN74150N

Part No SN74150N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element Bipolar 16-IN 24-Pin PDIP Tube / IC DATA SELECTOR/MUX 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 800μA, 16mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 1099035-SN74150N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Quantity per package 15
Family Name SN74150
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74150N CAD Model

Description

The SN74150N, manufactured by Texas Instruments, is a high-performance data selector/multiplexer that forms a critical component in digital systems requiring the selection of one line out of many. This integrated circuit is designed to provide exceptional reliability and functionality, making it a preferred choice for designers and engineers in various applications.

Key Features

  • Multiple Select Inputs: The device comes with 16 select inputs, allowing for a wide range of data selection possibilities.
  • Binary Address Decoding: Equipped with binary address decoding on the chip, the SN74150N simplifies the selection process.
  • Low Power Consumption: As with many Texas Instruments products, this multiplexer is designed for low power consumption, making it suitable for energy-sensitive applications.
  • High-Speed Operation: The SN74150N operates at high speeds, ensuring quick data selection and minimal delay in signal processing.
  • Wide Operating Voltage Range: It has a flexible operating voltage range, accommodating various levels of signal voltages.
  • Durable Construction: Encased in a robust plastic package, the SN74150N is built to withstand challenging conditions and ensure a long operational life.

Applications

The versatility of the SN74150N makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Data routing
  • Signal gating
  • Control systems
  • Communication systems
  • Computer systems
  • Digital instrumentation

Technical Specifications

Parameter Value
Package Type DIP (Dual In-line Package)
Operating Temperature 0°C to 70°C
Supply Voltage (Vcc) 4.75V to 5.25V
Logic Family 74LS

For those looking to incorporate a reliable and efficient data selector/multiplexer into their digital systems, the SN741150N from Texas Instruments stands out as an excellent choice, offering the perfect blend of performance, durability, and versatility.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6398 $57.3930
75+ $1.3455 $100.9125
120+ $1.3035 $156.4200
160+ $1.2614 $201.8240
210+ $1.2194 $256.0740
275+ $1.0932 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess