EN
  • EN
  • DE

SN7416NS

Part No SN7416NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC INVERTER HEX 1INPUT 14SO / Configurable Circuit Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN7416
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716314-SN7416NS
Ultra Librarian 3D Model Ultra Librarian SN7416NS CAD Model

Description

The SN7416NS is a high-performance integrated circuit from the renowned manufacturer Texas Instruments, designed to cater to a wide range of applications requiring robust hex inverting buffers with high-voltage outputs. This IC is part of the 7400 series of logic devices, which are well-known for their reliability and versatility in the electronics industry.

Key Features

  • Hex Inverting Buffers: The SN7416NS features six independent inverting buffers that provide the capability to invert the input signals while driving a higher current load.
  • High-Voltage Outputs: With an output voltage range that is compatible with many types of logic levels, this device is suitable for interfacing with different systems.
  • Open-Collector Outputs: The open-collector configuration allows for wired-AND functions and gives the device the ability to connect to higher voltage levels, up to 30V.
  • High-Current Drive: Each output can sink up to 40mA, making the SN7416NS capable of driving heavier loads compared to standard logic ICs.
  • Wide Operating Temperature Range: This device can operate over a temperature range of 0°C to 70°C, ensuring functionality across various environmental conditions.

Applications

The SN7416NS is designed for general-purpose logic applications where inverting and level-shifting are required. It is particularly useful in scenarios where interfacing between different voltage domains is necessary. The high-current sinking capability makes it ideal for driving LEDs, relays, and other high-current devices. Additionally, it is commonly used in motor control circuits, power management systems, and as a buffer for logic signal processing.

Package and Quality

The SN7416NS comes in a 14-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and final production circuits alike. Texas Instruments is known for their commitment to quality, and this product is no exception, meeting stringent standards for performance and reliability.

Whether you are designing a complex industrial system or a simple hobbyist project, the SN7416NS from Texas Instruments provides the functionality and reliability needed for your logic processing requirements.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1150 $50.7600
58+ $1.7354 $100.6532
90+ $1.6812 $151.3080
123+ $1.6270 $200.1210
159+ $1.5727 $250.0593
213+ $1.4100 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess