EN
  • EN
  • DE

SN74192N

Part No SN74192N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SYNCHRONOUS 4-BIT UP/DOWN COUNTERS (DUAL CLOCK WITH CLEAR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253026-SN74192N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74192N CAD Model

Description

The SN74192N is a high-quality integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular chip belongs to the 7400 series of digital logic integrated circuits and is commonly referred to as a synchronous 4-bit binary up/down counter.

Key Features

  • Synchronous Counting: The SN74192N operates synchronously, which means that the output transitions occur in relation to a clock signal, providing precise timing control for counting operations.
  • Binary Up/Down Counting: This device is capable of counting both upwards and downwards, making it versatile for a range of applications where reversible counting is required.
  • 4-Bit Counter: It is a 4-bit counter, allowing it to count from 0 to 15 (in binary) when counting up, and from 15 to 0 when counting down.
  • Multiple Count Enable Inputs: The SN74192N includes multiple count enable inputs that must be active for the counter to change state, providing additional control over the counting process.
  • Clear Function: A clear function is incorporated to reset the count to zero, which can be triggered asynchronously, independent of the clock signal.
  • Standardized Pin Configuration: The device comes in a standard DIP (Dual In-line Package) making it easy to work with on breadboards or in socketed applications.

Applications

The SN74192N is commonly used in a variety of digital applications including:

  • Counters and timers for industrial and consumer electronics
  • Frequency dividers and digital clocks
  • Programmable logic controllers (PLCs)
  • Sequential state machines
  • Educational tools for learning digital electronics and logic design

Quality and Reliability

As with all Texas Instruments products, the SN74192N is designed to meet the highest standards of quality and reliability. It is thoroughly tested to ensure performance in a wide range of environmental conditions and applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $8.5447
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9955 $68.9865
6+ $18.8681 $113.2086
9+ $18.2784 $164.5056
12+ $17.6888 $212.2656
15+ $17.0992 $256.4880
20+ $15.3303 $306.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess