The SN74AB541BPW is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of a wide array of digital applications. This octal buffer and line driver features non-inverting 3-state outputs and is crafted to drive heavily loaded buses with the lowest propagation delay and skew.
Key Features
- Octal Bus Interface: The device contains eight non-inverting buffers with 3-state outputs, providing a robust interface for eight separate lines in bus-structured systems.
- High-Drive Outputs: With the ability to sink up to 48 mA and source up to 24 mA, the SN74AB541BPW can drive a variety of loads, including capacitive loads and low-power LEDs.
- Low Propagation Delay: Fast data transfer is ensured with a typical propagation delay of only 4.5 ns, minimizing the lag in critical communication paths.
- Wide Operating Voltage: This device operates across a broad voltage range from 2.7V to 5.5V, making it versatile for use in systems with different power levels.
- 3-State Outputs: The outputs can be put in a high-impedance state, effectively disconnecting them from the bus, which is essential for bus-oriented systems.
Applications
The SN74AB541BPW is suitable for a diverse range of applications, including:
- Bus drivers for memory address and data paths
- Buffering for data transmission lines
- I/O port expansion
- Signal distribution and generation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AB541BPW is no exception. It is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
Ordering and Packaging
The SN74AB541BPW comes in a 20-pin TSSOP package and is available for order in various quantities, depending on your project requirements. For detailed ordering and shipping information, refer to the Texas Instruments website or contact their sales support for assistance.