EN
  • EN
  • DE

SN74ABT16245ADGVR

Part No SN74ABT16245ADGVR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 5.5V 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74ABT16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253081-SN74ABT16245ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16245ADGVR CAD Model

Description

Product Overview: SN74ABT16245ADGVR by Texas Instruments

The SN74ABT16245ADGVR is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This device is a 16-bit bus transceiver with 3-state outputs and is part of the ABT family, which stands for Advanced BiCMOS Technology. It is particularly suitable for driving bus lines or buffer memory address registers due to its high-speed and low-power consumption characteristics.

Key Features

  • Bus Interface Capability: The SN74ABT16245ADGVR is designed to improve the performance of memory-intensive applications by providing a smooth and efficient interface between buses.
  • Bi-Directional Data Flow: With 16-bit bi-directional data flow, this transceiver allows for convenient two-way communication, making it a versatile choice for complex digital systems.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can share a data bus without interference, allowing for greater flexibility in system design.
  • High-Speed Operation: This device is capable of operating at high speeds, which is essential for modern digital applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, the SN74ABT16245ADGVR is designed to be energy-efficient, minimizing power consumption and heat generation.

Technical Specifications

  • Logic Family: ABT
  • Logic Type: CMOS
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP
  • RoHS: Compliant

Applications

The SN74ABT16245ADGVR is ideal for a wide range of applications, including:

  • High-speed data transfer systems
  • Memory buffering and address interfacing
  • Communication systems
  • Server and networking equipment
  • Industrial control systems

With its robust design and advanced features, the SN74ABT16245ADGVR from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0964 $52.6388
40+ $2.5407 $101.6280
61+ $2.4613 $150.1393
84+ $2.3819 $200.0796
109+ $2.3025 $250.9725
146+ $2.0643 $301.3878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess