EN
  • EN
  • DE

SN74ABT16245ADLG4

Part No SN74ABT16245ADLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABT16245
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670394-SN74ABT16245ADLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16245ADLG4 CAD Model

Description

The SN74ABT16245ADLG4 is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to provide bidirectional communication between two data buses. It is a part of the ABT family, which is known for its advanced biCMOS technology, ensuring high-speed operation while maintaining low power consumption. This product is suitable for a wide range of applications, including memory buffering, bus isolation, and peripheral interfacing in computer, communication, and data processing systems.

The transceiver features two 8-bit bus transceivers with 3-state outputs, which can be independently controlled, allowing for versatile bidirectional data flow. The device operates from a 5V supply, making it compatible with many existing logic families. The SN74ABT16245ADLG4 is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Key Features:

  • High-Speed Data Transfer: The ABT series provides improved signal quality and speed, which is essential for high-speed data communication.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power consumption, making it ideal for power-sensitive applications.
  • 3-State Outputs: The bus transceiver's 3-state outputs allow for connection to a bus without affecting the bus when the outputs are disabled.
  • Dual Independent Bus Transceivers: The two separate 8-bit sections provide flexibility in bidirectional data transfer and bus management.
  • Wide Operating Temperature Range: The device is reliable over a wide temperature range, suitable for various industrial environments.
  • Compatibility: The 5V operating voltage makes this transceiver compatible with TTL and 5V CMOS logic levels.

Applications:

  • Memory buffering and data exchange
  • Bus isolation in multiprocessor systems
  • Peripheral interfacing in computer systems
  • Data communication in telecom equipment
  • High-speed data transfer in networking hardware

The SN74ABT16245ADLG4 is available in a 48-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while ensuring ease of PCB routing. This product stands out for its combination of high-speed operation, low power consumption, and robust environmental performance, making it a versatile choice for designers looking to optimize their data bus communications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
150+ $0.6850 $102.7500
230+ $0.6618 $152.2140
325+ $0.6156 $200.0700
425+ $0.5924 $251.7700
530+ $0.5693 $301.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,856 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess