EN
  • EN
  • DE
  • IT

SN74ABT16500BDGGR

Part No SN74ABT16500BDGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP  /  Universal Bus Transceiver 18-Bit 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74ABT16500
Other Names 296-3903-2,TEXTISSN74ABT16500BDGGR,-74ABT16500BDGGRG4,74ABT16500BDGGRG4,296-3903-1,-74ABT16500BDGGRE4R,-SN74ABT16500BDGGRR,-74ABT16500BDGGRE4,2156-SN74ABT16500BDGGR,74ABT16500BDGGRG4,74ABT16500BDGGRE4,74ABT16500BDGGRE4,-296-3903-1,-296-3903-1,-74ABT16500BDGGRG4R,296-3903-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256005-SN74ABT16500BDGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16500BDGGR CAD Model

Description

Overview of SN74ABT16500BDGGR

The SN74ABT16500BDGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the ABT family, known for its advanced biCMOS technology, which combines the high speed of bipolar circuits with the power-saving features of CMOS technology.

Key Features

  • Bus Interface Type: Universal Bus Transceiver with 3-state outputs
  • Logic Family: ABT
  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits per Element: 16
  • Number of Elements: 2
  • Output Type: 3-State
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-TFSOP (0.240", 6.10mm Width)
  • Supplier Device Package: 56-TSSOP

Performance and Applications

The SN74ABT16500BDGGR is designed for asynchronous communication between data buses. It can transfer data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

Thanks to its high-speed data transfer capabilities, the SN74ABT16500BDGGR is suitable for a variety of applications, including computing, data storage, communication systems, and high-speed data acquisition systems. It can also be used in test equipment and instrumentation where reliable data transfer between different subsystems is critical.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ABT16500BDGGR is no exception, as it is designed to meet or exceed the stringent industry standards for performance and reliability. With its robust design and advanced manufacturing processes, this product offers exceptional performance in a wide range of environmental conditions.

For detailed specifications, application notes, and additional resources, customers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0613 $52.7969
31+ $3.3324 $103.3044
47+ $3.2283 $151.7301
65+ $3.1241 $203.0665
83+ $3.0200 $250.6600
111+ $2.7076 $300.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess